We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MMBZ33VALT1G

Part No : MMBZ33VALT1G
Manufacturer : ON Semiconductor
Catalog : TVS - Diodes
Description : TVS DIODE 26VWM 46VC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
835+
$0.060
$50.100
1,965+
$0.051
$100.215
3,065+
$0.049
$150.185
4,170+
$0.048
$200.160
5,435+
$0.046
$250.010
7,145+
$0.042
$300.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 268,292 pieces can ship immediately
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 31.35V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 870mA
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023826-MMBZ33VALT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
The MMBZ33VALT1G ,from ON Semiconductor, is a 40W Zener diodes, package in a SOT-23-3 (TO-236) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the MMBZ33VALT1G is 26V volts. The minimum breakdown voltage is given for 31.35V. It can support the clamping voltage and peak pulse current of up to 46V and 870mA , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 31.35V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 870mA
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023826-MMBZ33VALT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ33VALT1G
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
MMBZ33VALT1G Price

MMBZ33VALT1G Datasheet
MMBZ33VALT1G Application

MMBZ33VALT1G Replacement
MMBZ33VALT1G Pdf

MMBZ33VALT1G Pinout
MMBZ33VALT1G Image

MMBZ33VALT1G Picture
MMBZ33VALT1G In Stock

MMBZ33VALT1G Distributor
MMBZ33VALT1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
16.0 Ampere Heatsink Dual Doubler Tandem High Efficiency Rectifier
MOSFET N-CH 25V 50A DPAK
20
Octal Buffers / Line Drivers with 3-state Outputs
30
CMOS single-chip 8-bit microcontrollers
22