Search
Filters

MMBZ6V8AL-7-F

Part No :
MMBZ6V8AL-7-F
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 4.5VWM 9.6VC SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1,115+
€0.043
€48.319
2,635+
€0.037
€96.425
4,055+
€0.036
€144.484
5,560+
€0.035
€192.754
7,145+
€0.034
€240.822
9,375+
€0.031
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 169,005 pieces can ship immediately
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 9.6V
Peak Pulse Current(Ippm) 2.5A
Power Dissipation - Pd 24W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041731-MMBZ6V8AL-7-F
Family Name MMBZ6V8AL
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin China
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SM05.TG; SM05.TC;  PESD5V0X1BT/DG,215; 
The MMBZ6V8AL-7-F ,from Diodes Incorporated, is a 24W Zener diodes, package in a SOT-23-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the MMBZ6V8AL-7-F is 4.5V volts. The minimum breakdown voltage is given for 6.46V. It can support the clamping voltage and peak pulse current of up to 9.6V and 2.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 9.6V
Peak Pulse Current(Ippm) 2.5A
Power Dissipation - Pd 24W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041731-MMBZ6V8AL-7-F
Family Name MMBZ6V8AL
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin China
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SM05.TG; SM05.TC;  PESD5V0X1BT/DG,215; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ6V8AL-7-F
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
MMBZ6V8AL-7-F Price

MMBZ6V8AL-7-F Datasheet
MMBZ6V8AL-7-F Application

MMBZ6V8AL-7-F Replacement
MMBZ6V8AL-7-F Pdf

MMBZ6V8AL-7-F Pinout
MMBZ6V8AL-7-F Image

MMBZ6V8AL-7-F Picture
MMBZ6V8AL-7-F In Stock

MMBZ6V8AL-7-F Distributor
MMBZ6V8AL-7-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE ZENER 39V 500MW DO214AC
10000
IC MCU 32BIT 384KB FLASH 100LQFP
310
Microprocessor Reset IC
1388
BASIC MODEL PRESSURE SENSOR
12
IC CTRLR BUCK CPU 2/3/4PH 32LQFP
2
IC TOUCH SCREEN CNTRLLR 16SSOP
14
SBS 1.1-COMPLIANT GAS GAUGE ENABLED WITH IMPEDANCE TRACK TECHNOLOGY FOR USE WITH THE bq29330

Top Sellers