Search
Filters

MSP5.0A-E3/89A

Part No : MSP5.0A-E3/89A
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 13.4VC MICROSMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 75A (8/20μs)
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MicroSMP
Win Source Part Number 112789-MSP5.0A-E3/89A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The MSP5.0A-E3/89A ,from Vishay, is a 150W Zener diodes, package in a MicroSMP and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the MSP5.0A-E3/89A is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 13.4V and 75A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 75A (8/20μs)
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MicroSMP
Win Source Part Number 112789-MSP5.0A-E3/89A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP5.0A-E3/89A
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
MSP5.0A-E3/89A Price

MSP5.0A-E3/89A Datasheet
MSP5.0A-E3/89A Application

MSP5.0A-E3/89A Replacement
MSP5.0A-E3/89A Pdf

MSP5.0A-E3/89A Pinout
MSP5.0A-E3/89A Image

MSP5.0A-E3/89A Picture
MSP5.0A-E3/89A In Stock

MSP5.0A-E3/89A Distributor
MSP5.0A-E3/89A TVS - Diodes

Image
Mfr.Part No
Description
Stock
ENHANCED DIFFERENTIAL RECEIVER
648
FIXED IND 1UH 3.3A 54 MOHM SMD
2
RELAY SSR SPST 60V 4SSOP SMD
215
IC OPAMP GP 700KHZ 8DIP
401
16-bit D-type Transparent Latches with 3-state Outputs
96
IC AMP AUDIO PWR 22W MONO 20HSOP
253
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
21
3-pin positive output voltage regulator (1 A type)
42
IC VIDEO OPAMP LN HS 8-SOIC
420

Top Sellers