Search
Filters

NZL6V8AXV3T1G

Part No :
NZL6V8AXV3T1G
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 4.5VWM 7.9VC SC89
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
565+
€0.079
€44.754
1,335+
€0.067
€89.111
2,055+
€0.065
€133.513
2,820+
€0.063
€178.196
3,680+
€0.061
€222.714
4,840+
€0.055
€267.071
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 771,494 pieces can ship immediately
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 7.9V
Peak Pulse Current(Ippm) 11.9A (8/20μs)
Power Dissipation - Pd 73W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-3
Win Source Part Number 025880-NZL6V8AXV3T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Sufficient
The NZL6V8AXV3T1G ,from ON Semiconductor, is a 73W Zener diodes, package in a SC-89-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the NZL6V8AXV3T1G is 4.5V volts. The minimum breakdown voltage is given for 6.46V. It can support the clamping voltage and peak pulse current of up to 7.9V and 11.9A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 7.9V
Peak Pulse Current(Ippm) 11.9A (8/20μs)
Power Dissipation - Pd 73W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-3
Win Source Part Number 025880-NZL6V8AXV3T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NZL6V8AXV3T1G
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
NZL6V8AXV3T1G Price

NZL6V8AXV3T1G Datasheet
NZL6V8AXV3T1G Application

NZL6V8AXV3T1G Replacement
NZL6V8AXV3T1G Pdf

NZL6V8AXV3T1G Pinout
NZL6V8AXV3T1G Image

NZL6V8AXV3T1G Picture
NZL6V8AXV3T1G In Stock

NZL6V8AXV3T1G Distributor
NZL6V8AXV3T1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CTRLR BATTERY FAST CHRG 8SOIC
3834
RES SMD 300 UOHM 1% 3W 2726
139
FIXED IND 27NH 140MA 2.1 OHM SMD
IC REG BUCK ADJ 1A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Inv/Step Down Single-Out 1.285V to 37V 1A Automotive 8-Pin HSOP EP T/R
102
IC MOTOR DRIVER PAR 8DIP
2806
RECEIVER FIBER OPTIC SERCOS
36

Top Sellers