Search
Filters

P4KE10ATR

Part No :
P4KE10ATR
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 8.1VWM 14.5VC DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.1V
Minimum Breakdown Voltage 9.5V
Max Clamping Voltage 14.5V
Peak Pulse Current(Ippm) 29A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 110672-P4KE10ATR
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The P4KE10ATR ,from SMC Diode Solutions, is a 400W Zener diodes, package in a DO-41 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P4KE10ATR is 8.1V volts. The minimum breakdown voltage is given for 9.5V. It can support the clamping voltage and peak pulse current of up to 14.5V and 29A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.1V
Minimum Breakdown Voltage 9.5V
Max Clamping Voltage 14.5V
Peak Pulse Current(Ippm) 29A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 110672-P4KE10ATR
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P4KE10ATR
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
P4KE10ATR Price

P4KE10ATR Datasheet
P4KE10ATR Application

P4KE10ATR Replacement
P4KE10ATR Pdf

P4KE10ATR Pinout
P4KE10ATR Image

P4KE10ATR Picture
P4KE10ATR In Stock

P4KE10ATR Distributor
P4KE10ATR TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 1.2KV 8.2A TO220
499
DIODE MODULE 600V 60A SOT227B
311
5 V, Slew-Rate Limited, Half-Duplex and Full-Duplex RS-485/RS-422 Transceivers
101
The extensive instruction set contains 158 instructions, instructions,including the 8080A instruction set as a subest | IC MPU Z80 8MHZ 44PLCC
500 TB RIS CLA 3-ROWS
9000
IC OPAMP GP 5MHZ RRO 8UMAX
209

Top Sellers