Search
Filters

P6KE13CA

Part No : P6KE13CA
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 11.1VWM 18.2VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
510+
$0.099
$50.490
1,195+
$0.084
$100.380
1,855+
$0.081
$150.255
2,535+
$0.079
$200.265
3,290+
$0.076
$250.040
4,350+
$0.069
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,035 pieces can ship immediately
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 11.1V
Minimum Breakdown Voltage 12.4V
Max Clamping Voltage 18.2V
Peak Pulse Current(Ippm) 33.5A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 084249-P6KE13CA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The P6KE13CA ,from Littelfuse Inc., is a 600W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE13CA is 11.1V volts. The minimum breakdown voltage is given for 12.4V. It can support the clamping voltage and peak pulse current of up to 18.2V and 33.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 11.1V
Minimum Breakdown Voltage 12.4V
Max Clamping Voltage 18.2V
Peak Pulse Current(Ippm) 33.5A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 084249-P6KE13CA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE13CA
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
P6KE13CA Price

P6KE13CA Datasheet
P6KE13CA Application

P6KE13CA Replacement
P6KE13CA Pdf

P6KE13CA Pinout
P6KE13CA Image

P6KE13CA Picture
P6KE13CA In Stock

P6KE13CA Distributor
P6KE13CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR 4.8V SC70-3
4800
Universal Serial Bus Full Speed Node Controller with Enhanced DMA Support | IC CTRLR FULL SPEED 28-LAMCSP
3428
IC ASYNC COMM ELEMENT DUAL68PLCC
39
TVS DIODE 5VWM SOD882
4975
IC NVSRAM 4MBIT 70NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
50
FIXED IND 68UH 140MA 7.8 OHM SMD
11450

Top Sellers