Search
Filters

P6KE180A

TVS DIODE 154VWM 246VC DO204AC
Manufacturer: Littelfuse Inc.
rohs
Availability: 1 In Stock
The P6KE180A is defined as TVS - Diodes ,included in Circuit Protection group. The designer and manufactured of P6KE180A is Littelfuse Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of P6KE180A is 266410. More detailed data for P6KE180A, feel free to contact us.
Products specifications
Category Circuit Protection
Family TVS - Diodes
Manufacturer Littelfuse Inc.
Series P6KE
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 154V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 246V
Current - Peak Pulse (10/1000μs) 2.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Manufacturer Device Package DO-204AC (DO-15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026285-P6KE180A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Circuit Protection
Family TVS - Diodes
Manufacturer Littelfuse Inc.
Series P6KE
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 154V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 246V
Current - Peak Pulse (10/1000μs) 2.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Manufacturer Device Package DO-204AC (DO-15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026285-P6KE180A
P6KE180A Price

P6KE180A Datasheet
P6KE180A Application

P6KE180A Replacement
P6KE180A Pdf

P6KE180A Pinout
P6KE180A Image

P6KE180A Picture
P6KE180A In Stock

P6KE180A Distributor
P6KE180A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CHARGER BATT CHEM IND 28QSOP
896
IC VREF SHUNT ADJ 8SOIC
22645
TVS DIODE 102VWM 165VC DO214AB
100000
IC CLK BUFFER 1:2 8SOIC
15650
N-CHANNEL MOSFET
18544
MODULE PIP .8-1.8V 18A T/H 10DIP
884
FIVE PORT 10/100 SWITCH
358
OPTOISO 3.75KV TRANSMITTER 8DIP
2000