Search
Filters

P6KE27A-E3/54

Part No :
P6KE27A-E3/54
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 23.1VWM 37.5VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
345+
$0.145
$50.025
815+
$0.123
$100.245
1,265+
$0.119
$150.535
1,725+
$0.116
$200.100
2,235+
$0.112
$250.320
2,975+
$0.101
$300.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,500 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
P6KE27A-BP;  P6KE27A-AP-HF;  P6KE27A-BP-HF; 
ECCN EAR99
Introduction Date January 25, 2006
Supply and Demand Status Balance
Fake Threat In the Open Market 79 pct.
Popularity High
Is this a common-used part? Yes
Case / Package DO-204AC (DO-15)
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 16A
Max Clamping Voltage 37.5V
Minimum Breakdown Voltage 25.7V
STAND-OFF Voltage (Vwm) 23.1V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Circuit Protection
Win Source Part Number 026295-P6KE27A-E3/54
Family Name P6KE27A
The P6KE27A-E3/54 ,from Vishay, is a 600W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE27A-E3/54 is 23.1V volts. The minimum breakdown voltage is given for 25.7V. It can support the clamping voltage and peak pulse current of up to 37.5V and 16A , respectively.
Products specifications
ECAD Module
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
P6KE27A-BP;  P6KE27A-AP-HF;  P6KE27A-BP-HF; 
ECCN EAR99
Introduction Date January 25, 2006
Supply and Demand Status Balance
Fake Threat In the Open Market 79 pct.
Popularity High
Is this a common-used part? Yes
Case / Package DO-204AC (DO-15)
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 16A
Max Clamping Voltage 37.5V
Minimum Breakdown Voltage 25.7V
STAND-OFF Voltage (Vwm) 23.1V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Circuit Protection
Win Source Part Number 026295-P6KE27A-E3/54
Family Name P6KE27A
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE27A-E3/54
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
P6KE27A-E3/54 Price

P6KE27A-E3/54 Datasheet
P6KE27A-E3/54 Application

P6KE27A-E3/54 Replacement
P6KE27A-E3/54 Pdf

P6KE27A-E3/54 Pinout
P6KE27A-E3/54 Image

P6KE27A-E3/54 Picture
P6KE27A-E3/54 In Stock

P6KE27A-E3/54 Distributor
P6KE27A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
SCHOTTKY BARRIER RECTIFIERS
2
4-BIT SINGLE-CHIP MICROCONTROLLER
30
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
4
IC GATE AND 4CH 2-INP 14-SOIC
2

Top Sellers