The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P6KE300A

Part No P6KE300A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 256VWM 529VC DO15
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
Pricing & Ordering $0.032 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,065+
$0.0470
$50.055
2,565+
$0.0390
$100.035
4,055+
$0.0370
$150.035
5,560+
$0.0360
$200.160
7,145+
$0.0350
$250.075
9,680+
$0.0310
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 42,300 pieces
MOQ: 1065 pcs
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
Manufacturer STMicroelectronics
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series P6KE TRANSIL
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 256V
Voltage - Breakdown (Min) 285V
Voltage - Clamping (Max) @ Ipp 529V
Current - Peak Pulse (10/1000µs) 7.6A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 290pF @ 1MHz
Mounting Style Through Hole
Package DO-204AC DO-15 Axial
Manufacturer Device Package DO-15
Catalog Transil Series
Win Source Part Number 084066-P6KE300A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Industrial

Description

STMicroelectronics P6KE300A Transient Voltage Suppressor

The STMicroelectronics P6KE300A is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. This high-quality TVS diode is a part of STMicroelectronics' P6KE series and is specifically engineered to safeguard voltage-sensitive components from destruction or degradation.

Key Features

  • Stand-Off Voltage: The P6KE300A has a stand-off voltage of 300V, making it suitable for a broad range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600 Watts for 10/1000μs surge, ensuring reliable protection against high power surges.
  • Breakdown Voltage: The breakdown voltage range is from 324V to 356V, providing a margin of safety above the stand-off voltage to prevent premature clamping.
  • Clamping Voltage: With a maximum clamping voltage of 482V at 9.5A, the P6KE300A ensures that any transient over this limit is effectively clamped, protecting the downstream circuitry.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering near-instantaneous response to transient overvoltages.
  • Low Leakage Current: It has a low leakage current, which helps to reduce power loss and enhances the overall efficiency of the application in which it is used.
  • Robust Construction: The P6KE300A is housed in a JEDEC DO-15 molded plastic package, known for its durability and resistance to mechanical stress.

Applications

The P6KE300A is designed for a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply protection
  • AC/DC applications

STMicroelectronics' P6KE300A is an ideal choice for designers looking for a reliable TVS solution to ensure the longevity and reliability of their electronic products. With its combination of high surge capability, fast response time, and robust construction, the P6KE300A stands out as a protective component in any circuit exposed to transient overvoltages.