Search
Filters

P6SMB350A

Part No : P6SMB350A
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 300VWM 482VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
440+
€0.110
€48.304
1,045+
€0.092
€96.608
1,615+
€0.090
€144.638
2,225+
€0.087
€192.841
2,875+
€0.084
€240.870
3,800+
€0.076
€289.093
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 32,710 pieces can ship immediately
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 75 pct.
Popularity Medium
Win Source Part Number 137614-P6SMB350A
Case / Package DO-214AA (SMBJ)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 1.3A
Max Clamping Voltage 482V
Minimum Breakdown Voltage 332V
STAND-OFF Voltage (Vwm) 300V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Littelfuse Inc.
Categories Circuit Protection
The P6SMB350A ,from Littelfuse Inc., is a 600W Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P6SMB350A is 300V volts. The minimum breakdown voltage is given for 332V. It can support the clamping voltage and peak pulse current of up to 482V and 1.3A , respectively.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 75 pct.
Popularity Medium
Win Source Part Number 137614-P6SMB350A
Case / Package DO-214AA (SMBJ)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 1.3A
Max Clamping Voltage 482V
Minimum Breakdown Voltage 332V
STAND-OFF Voltage (Vwm) 300V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Littelfuse Inc.
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6SMB350A
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
P6SMB350A Price

P6SMB350A Datasheet
P6SMB350A Application

P6SMB350A Replacement
P6SMB350A Pdf

P6SMB350A Pinout
P6SMB350A Image

P6SMB350A Picture
P6SMB350A In Stock

P6SMB350A Distributor
P6SMB350A TVS - Diodes

Image
Mfr.Part No
Description
Stock
TVS DIODE 7VWM 12VC SMF
336
IC MCU 8BIT 3.5KB OTP 28SOIC / 28-Pin 8-Bit CMOS Microcontrollers
136
MCU 32-bit RISC ROMLess 1.8V/3.3V 240-Pin HQFP
30
3-Terminal Filters for Signal Line and DC Power Line SMD
203
POWER TRANSISTORS(10A,80W) | TRANS NPN DARL 100V 8A TO220AB
106
RES SMD 22 OHM 1% 1W 2512
1600

Top Sellers