Search
Filters

PACDN042YB3

TVS DIODE 5.5VWM 8VC SC703
Manufacturer: ON Semiconductor
rohs
Availability: 2,361 In Stock
The PACDN042YB3 ,from ON Semiconductor, is a Zener diodes, package in a SC-70-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the PACDN042YB3 is 5.5V volts. The minimum breakdown voltage is given for 6.2V. It can support the clamping voltage of up to 8V.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 045556-PACDN042YB3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 045556-PACDN042YB3
PACDN042YB3 Price

PACDN042YB3 Datasheet
PACDN042YB3 Application

PACDN042YB3 Replacement
PACDN042YB3 Pdf

PACDN042YB3 Pinout
PACDN042YB3 Image

PACDN042YB3 Picture
PACDN042YB3 In Stock

PACDN042YB3 Distributor
PACDN042YB3 TVS - Diodes

Image
Mfr.Part No
Description
Stock
N - CHANNEL 600V - 3.3ohm- 3A - D2PAK/I2PAK PowerMESHII MOSFET
12420
VARISTOR 41.5V 30A 0805
2438
High-Performance Single 150mA LDO
16563
IC REG CTRLR MULT TOP 16SOIC
485
Inverting Schmitt-triggers
6000
VARISTOR 270V 4.5KA DISC 14MM
4500