Search
Filters

PESD0402-060

TVS DIODE 6VWM 0402
Manufacturer: Littelfuse Inc.
rohs
Availability: 27,250 In Stock
The PESD0402-060 ,from Littelfuse Inc., is a Zener diodes, package in a 0402 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting RF Antenna applicaition. It is rated over a -55°C to 110°C (TJ) temperature range. The rate stand-off voltage for the PESD0402-060 is 6V volts.
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Applications RF Antenna
Temperature Range - Operating -55°C to 110°C (TJ)
Mounting SMD (SMT)
Case / Package 0402
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105396-PESD0402-060
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Applications RF Antenna
Temperature Range - Operating -55°C to 110°C (TJ)
Mounting SMD (SMT)
Case / Package 0402
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105396-PESD0402-060
PESD0402-060 Price

PESD0402-060 Datasheet
PESD0402-060 Application

PESD0402-060 Replacement
PESD0402-060 Pdf

PESD0402-060 Pinout
PESD0402-060 Image

PESD0402-060 Picture
PESD0402-060 In Stock

PESD0402-060 Distributor
PESD0402-060 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Quad 2-Input NAND Gate with Open-Drain Outputs
500
IC HALL LATCH SWITCH SOT23
40000
CMOS Ripple-Carry Binary Counter / Dividers
1
8-BIT SINGLE-CHIP MICROCONTROLLER
45
Voltage Output, High or Low Side Measurement, Bi-Directional Zerø-Drift Series CURRENT SHUNT MONITOR
27343