Search
Filters

PESD24VS2UAT,215

Part No : PESD24VS2UAT,215
Manufacturer : NXP
Catalog : TVS - Diodes
Description : TVS DIODE 24VWM 70VC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 70V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 160W
Applications General Purpose
Capacitance @ Frequency 23pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 103318-PESD24VS2UAT,215
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The PESD24VS2UAT,215 ,from NXP, is a 160W Zener diodes, package in a SOT-23 (TO-236AB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TA) temperature range. The rate stand-off voltage for the PESD24VS2UAT,215 is 24V (Max) volts. The minimum breakdown voltage is given for 26.5V. It can support the clamping voltage and peak pulse current of up to 70V and 3A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 70V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 160W
Applications General Purpose
Capacitance @ Frequency 23pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 103318-PESD24VS2UAT,215
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PESD24VS2UAT,215
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
PESD24VS2UAT,215 Price

PESD24VS2UAT,215 Datasheet
PESD24VS2UAT,215 Application

PESD24VS2UAT,215 Replacement
PESD24VS2UAT,215 Pdf

PESD24VS2UAT,215 Pinout
PESD24VS2UAT,215 Image

PESD24VS2UAT,215 Picture
PESD24VS2UAT,215 In Stock

PESD24VS2UAT,215 Distributor
PESD24VS2UAT,215 TVS - Diodes

Image
Mfr.Part No
Description
Stock
16-bit edge triggered D-type flip-flop with 30 ohmseries termination resistors; 5 V input/output tolerant; 3-state
158
SEGMENT TYPE LCD DRIVER
556
DIODE ARRAY 85V 140MA SOT23
92
IC CTLR VRM8.5 PWM TRPL 28-SOIC
256
TXRX 8BIT DUAL CONF VOLT 24QSOP
248
SCHOTTKY RECTIFIER 12 Amp
2
2.5V Drive Pch MOSFET
1263

Top Sellers