Search
Filters

PESD3V3L4UG,115

TVS DIODE 3.3VWM 12VC SOT353
Manufacturer: NXP
rohs
Availability: 1 In Stock
The PESD3V3L4UG,115 ,from NXP, is a 30W Zener diodes, package in a 5-TSSOP and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TA) temperature range. The rate stand-off voltage for the PESD3V3L4UG,115 is 3.3V (Max) volts. The minimum breakdown voltage is given for 5.32V. It can support the clamping voltage and peak pulse current of up to 12V and 3A (8/20μs) , respectively.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 5-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TA)
Applications General Purpose
Power Dissipation - Pd 30W
Peak Pulse Current(Ippm) 3A (8/20μs)
Max Clamping Voltage 12V
Minimum Breakdown Voltage 5.32V
STAND-OFF Voltage (Vwm) 3.3V (Max)
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Circuit Protection
Unidirectional Channels 4
Capacitance @ Frequency 22pF @ 1MHz
Win Source Part Number 120177-PESD3V3L4UG,115
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
Case / Package 5-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TA)
Applications General Purpose
Power Dissipation - Pd 30W
Peak Pulse Current(Ippm) 3A (8/20μs)
Max Clamping Voltage 12V
Minimum Breakdown Voltage 5.32V
STAND-OFF Voltage (Vwm) 3.3V (Max)
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Circuit Protection
Unidirectional Channels 4
Capacitance @ Frequency 22pF @ 1MHz
Win Source Part Number 120177-PESD3V3L4UG,115
PESD3V3L4UG,115 Price

PESD3V3L4UG,115 Datasheet
PESD3V3L4UG,115 Application

PESD3V3L4UG,115 Replacement
PESD3V3L4UG,115 Pdf

PESD3V3L4UG,115 Pinout
PESD3V3L4UG,115 Image

PESD3V3L4UG,115 Picture
PESD3V3L4UG,115 In Stock

PESD3V3L4UG,115 Distributor
PESD3V3L4UG,115 TVS - Diodes

Image
Mfr.Part No
Description
Stock
CONN FPC 49POS 0.30MM R/A
5000
IC PROXIMITY DETECTOR 6-DFN
58228
IC REG BOOST ADJ 0.5A SYNC 6DFN
33
IC OPAMP VFB 50MHZ 8SOIC
730
TRANS NPN 30V 0.1A SST3
2000