Search
Filters

RCLAMP0582B.TCT

Part No :
RCLAMP0582B.TCT
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 5VWM 20VC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,900 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 1.2pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75 (SOT523)
Win Source Part Number 100835-RCLAMP0582B.TCT
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The RCLAMP0582B.TCT ,from Semtech Corporation, is a 300W Zener diodes, package in a SC-75 (SOT523) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the RCLAMP0582B.TCT is 5V (Max) volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 20V and 15A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 1.2pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75 (SOT523)
Win Source Part Number 100835-RCLAMP0582B.TCT
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RCLAMP0582B.TCT
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
RCLAMP0582B.TCT Price

RCLAMP0582B.TCT Datasheet
RCLAMP0582B.TCT Application

RCLAMP0582B.TCT Replacement
RCLAMP0582B.TCT Pdf

RCLAMP0582B.TCT Pinout
RCLAMP0582B.TCT Image

RCLAMP0582B.TCT Picture
RCLAMP0582B.TCT In Stock

RCLAMP0582B.TCT Distributor
RCLAMP0582B.TCT TVS - Diodes

Image
Mfr.Part No
Description
Stock
High-Performance RS-232 Line Drivers/Receivers
8
PHOTODIODE PIN IR CLEAR FLAT SMD
6786
IC SCAN DVR 10CH W/GPM 28-TQFN
60
CAP TANT 100UF 10V 10% 2917
340
MOSFET N-CH 30V 30A DPAK
635
2.5-W/CH Stereo Filter-less Class-D Audio Power Amplifier with Auto-Recovery
20

Top Sellers