Search
Filters

SM15T18A

Part No :
SM15T18A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 15.3VWM 32.5VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
880+
€0.055
€48.304
2,085+
€0.046
€96.377
3,195+
€0.045
€144.609
4,445+
€0.043
€192.624
5,685+
€0.042
€240.885
7,500+
€0.039
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,600 pieces can ship immediately
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15.3V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 308A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 064754-SM15T18A
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
The SM15T18A ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SM15T18A is 15.3V volts. The minimum breakdown voltage is given for 17.1V. It can support the clamping voltage and peak pulse current of up to 32.5V and 308A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15.3V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 308A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 064754-SM15T18A
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM15T18A
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
SM15T18A Price

SM15T18A Datasheet
SM15T18A Application

SM15T18A Replacement
SM15T18A Pdf

SM15T18A Pinout
SM15T18A Image

SM15T18A Picture
SM15T18A In Stock

SM15T18A Distributor
SM15T18A TVS - Diodes

Image
Mfr.Part No
Description
Stock
N-Channel Advanced Power MOSFET
3250
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
35
IC VDSL2 LINE DVR 420MHZ 16VQFN
87
Miniature LED Driver
4
Dual Interface for Flat Panel Displays | IC INTERFACE/DVI 100MHZ 100LQFP
3
MOSFET N-CH 60V 55A D2PAK
3621

Top Sellers