Search
Filters

SM712-02HTG

Part No : SM712-02HTG
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 12VWM 31VC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
235+
€0.206
€48.429
555+
€0.174
€96.738
860+
€0.169
€144.932
1,180+
€0.164
€193.178
1,520+
€0.159
€241.520
2,030+
€0.143
€289.324
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 27,000 pieces can ship immediately
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 31V
Peak Pulse Current(Ippm) 19A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098413-SM712-02HTG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Family Name SM712-02
Introduction Date June 05, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CPDT-5V0C-HF;  ESDALC14V2-2BP5; 

The SM712-02HTG ,from Littelfuse Inc., is a 600W Zener diodes, package in a SOT-23-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the SM712-02HTG is 12V volts. The minimum breakdown voltage is given for 13.3V. It can support the clamping voltage and peak pulse current of up to 31V and 19A (8/20μs) , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 31V
Peak Pulse Current(Ippm) 19A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098413-SM712-02HTG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Family Name SM712-02
Introduction Date June 05, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CPDT-5V0C-HF;  ESDALC14V2-2BP5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM712-02HTG
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
SM712-02HTG Price

SM712-02HTG Datasheet
SM712-02HTG Application

SM712-02HTG Replacement
SM712-02HTG Pdf

SM712-02HTG Pinout
SM712-02HTG Image

SM712-02HTG Picture
SM712-02HTG In Stock

SM712-02HTG Distributor
SM712-02HTG TVS - Diodes

Image
Mfr.Part No
Description
Stock
Separate Excitation Switching Type with Coil
Active Energy Metering IC with Serial Interface
1
Low Noise Transistor NPN Silicon
18
IC OPAMP GP 200MHZ 14DMP
160
CMOS ST-BUS Family Multiple Rate Digital Switch
800
ULTRA SMALL MICROPOWER SC70 LOW DROPOUT REGULATORS
1800
1K/2K/4K/8K/16K-Bit Serial E2PROM
10
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
1

Top Sellers