Search
Filters

SM712.TCT

TVS DIODE 12VWM/7VWM SOT23
Manufacturer: Semtech Corporation
rohs
Quantity
Price
Ext. Price
90+
$0.571
$51.390
225+
$0.451
$101.475
740+
$0.406
$300.440
Availability: 72,794 In Stock
This product has a minimum quantity of 90

The SM712.TCT ,from Semtech Corporation, is a 400W Zener diodes, package in a SOT-23-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the SM712.TCT is 12V (Max), 7V (Max) volts. The minimum breakdown voltage is given for 13.3V, 7.5V. It can support the clamping voltage and peak pulse current of up to 26V, 12V and 17A (8/20μs) , respectively.

  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V (Max), 7V (Max)
Minimum Breakdown Voltage 13.3V, 7.5V
Max Clamping Voltage 26V, 12V
Peak Pulse Current(Ippm) 17A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028982-SM712.TCT
SM712.TCT Price

SM712.TCT Datasheet
SM712.TCT Application

SM712.TCT Replacement
SM712.TCT Pdf

SM712.TCT Pinout
SM712.TCT Image

SM712.TCT Picture
SM712.TCT In Stock

SM712.TCT Distributor
SM712.TCT TVS - Diodes

Image
Mfr.Part No
Description
Stock
Fast Turn-Off Intelligent Rectifier
10
IC GATE OR 4CH 2-INP 14-SO
823
IC REG SWITCHD CAP INV 8SOIC
234
IC D-TYPE POS TRG DUAL 14TSSOP
310
TRIPLE 3-INPUT POSITIVE-AND GATES
7
IC MCU 8BIT 64KB FLASH 80TQFP
800