Search
Filters

SMA6J58CA-TR

Part No :
SMA6J58CA-TR
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 58VWM 100VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 119 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 33A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 064773-SMA6J58CA-TR
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Limited
The SMA6J58CA-TR ,from STMicroelectronics, is a 600W Zener diodes, package in a SMA (DO-214AC) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMA6J58CA-TR is 58V volts. The minimum breakdown voltage is given for 64.4V. It can support the clamping voltage and peak pulse current of up to 100V and 33A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 33A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 064773-SMA6J58CA-TR
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMA6J58CA-TR
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
SMA6J58CA-TR Price

SMA6J58CA-TR Datasheet
SMA6J58CA-TR Application

SMA6J58CA-TR Replacement
SMA6J58CA-TR Pdf

SMA6J58CA-TR Pinout
SMA6J58CA-TR Image

SMA6J58CA-TR Picture
SMA6J58CA-TR In Stock

SMA6J58CA-TR Distributor
SMA6J58CA-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FLASH 16MBIT 70NS 48TFBGA
308
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 22V 200MW SOT323
3600
Advanced Power Management Unit
49
FAMILY OF 550-uA/Ch 3-MHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 4 CIRCUIT 16SOIC
1
100dB 24BIT 96kHz 2CH DAC
64
82546GB Dual Port Gigabit Ethernet Controller
7
FREQUENCY SYNTHESIZER FOR TV/CATV
2652

Top Sellers