Search
Filters

SMAJ40CA-13-F

Part No :
SMAJ40CA-13-F
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 40VWM 64.5VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
585+
$0.086
$50.310
1,370+
$0.073
$100.010
2,115+
$0.071
$150.165
2,900+
$0.069
$200.100
3,790+
$0.066
$250.140
5,000+
$0.060
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,659 pieces can ship immediately
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 6.2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 029054-SMAJ40CA-13-F
Family Name SMAJ40CA
Introduction Date August 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SMAJ40CA-G; SMAJ40CA;  SMAJ40CA-T3; 

The SMAJ40CA-13-F ,from Diodes Incorporated, is a 400W Zener diodes, package in a SMA and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ40CA-13-F is 40V volts. The minimum breakdown voltage is given for 44.4V. It can support the clamping voltage and peak pulse current of up to 64.5V and 6.2A , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 6.2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 029054-SMAJ40CA-13-F
Family Name SMAJ40CA
Introduction Date August 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SMAJ40CA-G; SMAJ40CA;  SMAJ40CA-T3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ40CA-13-F
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
SMAJ40CA-13-F Price

SMAJ40CA-13-F Datasheet
SMAJ40CA-13-F Application

SMAJ40CA-13-F Replacement
SMAJ40CA-13-F Pdf

SMAJ40CA-13-F Pinout
SMAJ40CA-13-F Image

SMAJ40CA-13-F Picture
SMAJ40CA-13-F In Stock

SMAJ40CA-13-F Distributor
SMAJ40CA-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
Two-wire serial interface 2k EEPROM (256-word × 8-bit) 4k EEPROM (512-word × 8-bit)
60
MOSFET N-CH 55V 47A TO-262
2000
IC REG LDO 1.85V/2.6V 10MLF
521
IC DETECTION SWITCH 12WLCSP
327
MODULE PIP .7-3.6V 30A HORZ T/H
61
IC 12-BIT CMOS DAC 20-SOIC
12
Plastic Silicon OPTOLOGIC
100

Top Sellers