Search
Filters

SMAJ58A-TR

Part No :
SMAJ58A-TR
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 58VWM 121VC DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
880+
€0.055
€48.304
2,085+
€0.046
€96.377
3,195+
€0.045
€144.609
4,445+
€0.043
€192.624
5,685+
€0.042
€240.885
7,695+
€0.038
€289.001
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,595 pieces can ship immediately
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 029075-SMAJ58A-TR
Case / Package SMA (DO-214AC)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 400W
Peak Pulse Current(Ippm) 19A (8/20μs)
Max Clamping Voltage 121V
Minimum Breakdown Voltage 64.4V
STAND-OFF Voltage (Vwm) 58V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Circuit Protection
The SMAJ58A-TR ,from STMicroelectronics, is a 400W Zener diodes, package in a SMA (DO-214AC) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ58A-TR is 58V volts. The minimum breakdown voltage is given for 64.4V. It can support the clamping voltage and peak pulse current of up to 121V and 19A (8/20μs) , respectively.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 029075-SMAJ58A-TR
Case / Package SMA (DO-214AC)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 400W
Peak Pulse Current(Ippm) 19A (8/20μs)
Max Clamping Voltage 121V
Minimum Breakdown Voltage 64.4V
STAND-OFF Voltage (Vwm) 58V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ58A-TR
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
SMAJ58A-TR Price

SMAJ58A-TR Datasheet
SMAJ58A-TR Application

SMAJ58A-TR Replacement
SMAJ58A-TR Pdf

SMAJ58A-TR Pinout
SMAJ58A-TR Image

SMAJ58A-TR Picture
SMAJ58A-TR In Stock

SMAJ58A-TR Distributor
SMAJ58A-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET, DUAL, N-CHANNEL, TRENCH,
954
SWITCH SNAP ACTION SPST-NC 30MA
1236
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
800
IC GATE NAND 4CH 2-INP 14-SOIC
250
IC SUPERVISOR DUAL 5/3.3V 8SOIC
233
IC DRIVER HIGH/LOW SIDE 14-DIP / high voltage, high speed power MOSFET and IGBT drivers
11
HIGH VOLTAGE HALF-BRIDGE
144
CAP TANT 1.5UF 20% 25V 1206
80

Top Sellers