We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SMAJ78A

Part No : SMAJ78A
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 78VWM 126VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Circuit Protection
Family TVS - Diodes
Manufacturer Littelfuse Inc.
Series SMAJ
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 78V
Voltage - Breakdown (Min) 86.7V
Voltage - Clamping (Max) @ Ipp 126V
Current - Peak Pulse (10/1000μs) 3.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC, SMA
Manufacturer Device Package DO-214AC (SMA)
Win Source Part Number 029091-SMAJ78A
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
The SMAJ78A is defined as TVS - Diodes ,included in Circuit Protection group. The designer and manufactured of SMAJ78A is Littelfuse Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of SMAJ78A is 327706. More detailed data for SMAJ78A, feel free to contact us.
Products specifications
ECAD Module
Category Circuit Protection
Family TVS - Diodes
Manufacturer Littelfuse Inc.
Series SMAJ
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 78V
Voltage - Breakdown (Min) 86.7V
Voltage - Clamping (Max) @ Ipp 126V
Current - Peak Pulse (10/1000μs) 3.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC, SMA
Manufacturer Device Package DO-214AC (SMA)
Win Source Part Number 029091-SMAJ78A
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ78A
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
SMAJ78A Price

SMAJ78A Datasheet
SMAJ78A Application

SMAJ78A Replacement
SMAJ78A Pdf

SMAJ78A Pinout
SMAJ78A Image

SMAJ78A Picture
SMAJ78A In Stock

SMAJ78A Distributor
SMAJ78A TVS - Diodes

Image
Mfr.Part No
Description
Stock
Zener diode
17800
IC REG LDO 1.8V 3A TO263-5
892
TRIAC 600V 15A TO220
323
FIXED IND 3.9MH 38MA 70 OHM SMD
6287
IC MCU 8BIT 24KB FLASH 64QFP
33
10-Bit Low Power Bus-Exchange Switch
77