Search
Filters

SMBJ188CA-E3/52

TVS DIODE 188VWM 328VC SMB
Manufacturer: Vishay
rohs
Quantity
Price
Ext. Price
500+
€0.063
€31.500
1,000+
€0.054
€54.000
2,000+
€0.054
€108.000
Availability: 1 In Stock
This product has a minimum quantity of 500
The SMBJ188CA-E3/52 ,from Vishay, is a 600W Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ188CA-E3/52 is 188V volts. The minimum breakdown voltage is given for 209V. It can support the clamping voltage and peak pulse current of up to 328V and 2A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 328V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029174-SMBJ188CA-E3/52
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 328V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029174-SMBJ188CA-E3/52
SMBJ188CA-E3/52 Price

SMBJ188CA-E3/52 Datasheet
SMBJ188CA-E3/52 Application

SMBJ188CA-E3/52 Replacement
SMBJ188CA-E3/52 Pdf

SMBJ188CA-E3/52 Pinout
SMBJ188CA-E3/52 Image

SMBJ188CA-E3/52 Picture
SMBJ188CA-E3/52 In Stock

SMBJ188CA-E3/52 Distributor
SMBJ188CA-E3/52 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 75MHZ 10VSSOP
282
3-V TO 8-V HOT SWAP POWER MANAGER
56
IC FLASH 32GBIT 153WFBGA
47
Dual General Purpose Transistors
72000
HIGH-PERFORMANCE CHMOS MICROCONTROLLER
10519
ESD Protection Device (TVS)
1797
DUAL 4-INPUT POSITIVE-NAND GATES
888
IC CCD CLOCK DRIVER 18HSOP
7500