Search
Filters

SMBJ18A-TR

TVS DIODE 18VWM 39.3VC DO214AA
Manufacturer: STMicroelectronics
rohs
Availability: 2,000 In Stock
The SMBJ18A-TR ,from STMicroelectronics, is a 600W Zener diodes, package in a SMB (DO-214AA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ18A-TR is 18V volts. The minimum breakdown voltage is given for 20V. It can support the clamping voltage and peak pulse current of up to 39.3V and 102A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 39.3V
Peak Pulse Current(Ippm) 102A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029178-SMBJ18A-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 39.3V
Peak Pulse Current(Ippm) 102A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029178-SMBJ18A-TR
SMBJ18A-TR Price

SMBJ18A-TR Datasheet
SMBJ18A-TR Application

SMBJ18A-TR Replacement
SMBJ18A-TR Pdf

SMBJ18A-TR Pinout
SMBJ18A-TR Image

SMBJ18A-TR Picture
SMBJ18A-TR In Stock

SMBJ18A-TR Distributor
SMBJ18A-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
9-BIT BUS INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS
2600
SOT-89-3L Plastic-Encapsulate MOSFETS
252000
Complete High Efficiency DC/DC Power Module
74
1 GSPS Direct Digital Synthesizer
1178
Fast recovery type
10000
TDK DC to DC Converters, DC to AC inverters
14
FM STEREO/AM RADIO
197