Search
Filters

SMBJ5.0A-13-F

Part No : SMBJ5.0A-13-F
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 9.2VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
425+
$0.119
$50.575
995+
$0.101
$100.495
1,535+
$0.098
$150.430
2,110+
$0.095
$200.450
2,720+
$0.092
$250.240
3,615+
$0.083
$300.045
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 173 pieces can ship immediately
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision
Supply and Demand Status Balance
Fake Threat In the Open Market 77 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 029235-SMBJ5.0A-13-F
Case / Package SMB
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 65.2A
Max Clamping Voltage 9.2V
Minimum Breakdown Voltage 6.4V
STAND-OFF Voltage (Vwm) 5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Circuit Protection
The SMBJ5.0A-13-F ,from Diodes Incorporated, is a 600W Zener diodes, package in a SMB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ5.0A-13-F is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 9.2V and 65.2A , respectively.
Products specifications
ECAD Module
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision
Supply and Demand Status Balance
Fake Threat In the Open Market 77 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 029235-SMBJ5.0A-13-F
Case / Package SMB
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 600W
Peak Pulse Current(Ippm) 65.2A
Max Clamping Voltage 9.2V
Minimum Breakdown Voltage 6.4V
STAND-OFF Voltage (Vwm) 5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ5.0A-13-F
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
SMBJ5.0A-13-F Price

SMBJ5.0A-13-F Datasheet
SMBJ5.0A-13-F Application

SMBJ5.0A-13-F Replacement
SMBJ5.0A-13-F Pdf

SMBJ5.0A-13-F Pinout
SMBJ5.0A-13-F Image

SMBJ5.0A-13-F Picture
SMBJ5.0A-13-F In Stock

SMBJ5.0A-13-F Distributor
SMBJ5.0A-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 0.5A 8DFN
224
Quad 2−Input Multiplexer
55
Power Management Unit with DCDC Controller | IC PMU 4DCDC/8LDO 98BGA
2
6 AND 8 PIN DIP 400 V BREAKDOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
1

Top Sellers