Search
Filters

SMBJ5.0CA-TR

Part No : SMBJ5.0CA-TR
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 13.4VC DO214AA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
565+
$0.089
$50.285
1,335+
$0.075
$100.125
2,055+
$0.073
$150.015
2,820+
$0.071
$200.220
3,680+
$0.068
$250.240
4,840+
$0.062
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 298A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 038485-SMBJ5.0CA-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
The SMBJ5.0CA-TR ,from STMicroelectronics, is a 600W Zener diodes, package in a SMB (DO-214AA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ5.0CA-TR is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 13.4V and 298A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 298A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 038485-SMBJ5.0CA-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ5.0CA-TR
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
SMBJ5.0CA-TR Price

SMBJ5.0CA-TR Datasheet
SMBJ5.0CA-TR Application

SMBJ5.0CA-TR Replacement
SMBJ5.0CA-TR Pdf

SMBJ5.0CA-TR Pinout
SMBJ5.0CA-TR Image

SMBJ5.0CA-TR Picture
SMBJ5.0CA-TR In Stock

SMBJ5.0CA-TR Distributor
SMBJ5.0CA-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC LED DRVR LIN DIM 25MA 20HVQFN
3.0A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 1.5V 3A SPAK-5
5
THROUGH-HOLE TRANSISTOR-SMALL SI
395
IC FPGA 108 I/O 144TQFP
30

Top Sellers