Search
Filters

SMBJ60CA-13-F

Part No : SMBJ60CA-13-F
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 60VWM 96.8VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,813 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 60V
Minimum Breakdown Voltage 66.7V
Max Clamping Voltage 96.8V
Peak Pulse Current(Ippm) 6.2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 029262-SMBJ60CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
The SMBJ60CA-13-F ,from Diodes Incorporated, is a 600W Zener diodes, package in a SMB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ60CA-13-F is 60V volts. The minimum breakdown voltage is given for 66.7V. It can support the clamping voltage and peak pulse current of up to 96.8V and 6.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 60V
Minimum Breakdown Voltage 66.7V
Max Clamping Voltage 96.8V
Peak Pulse Current(Ippm) 6.2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 029262-SMBJ60CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ60CA-13-F
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
SMBJ60CA-13-F Price

SMBJ60CA-13-F Datasheet
SMBJ60CA-13-F Application

SMBJ60CA-13-F Replacement
SMBJ60CA-13-F Pdf

SMBJ60CA-13-F Pinout
SMBJ60CA-13-F Image

SMBJ60CA-13-F Picture
SMBJ60CA-13-F In Stock

SMBJ60CA-13-F Distributor
SMBJ60CA-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
TVS DIODE 3.3VWM 8VC 10DFN
1790
3-wire Serial EEPROMs
84
Quad Buffer (3-STATE) | IC BUFFER NON-INVERT 5.5V 14SOP
2531
Six Channel, SD/HD (1080p) Video Filter Driver
196
Low-Power, Dual, 10-Bit, Voltage-Output DACs with Serial Interface | IC DAC 10BIT V-OUT 16QSOP
54
standard or self refresh
31
FERRITE BEAD 30 OHM 1206 4LN
2327

Top Sellers