Search
Filters

SMBJ75A

TVS DIODE 75VWM 121VC SMB
Manufacturer: Littelfuse Inc.
rohs
Availability: 3,665 In Stock
The SMBJ75A ,from Littelfuse Inc., is a 600W Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ75A is 75V volts. The minimum breakdown voltage is given for 83.3V. It can support the clamping voltage and peak pulse current of up to 121V and 5A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 5A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 064860-SMBJ75A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 5A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 064860-SMBJ75A
SMBJ75A Price

SMBJ75A Datasheet
SMBJ75A Application

SMBJ75A Replacement
SMBJ75A Pdf

SMBJ75A Pinout
SMBJ75A Image

SMBJ75A Picture
SMBJ75A In Stock

SMBJ75A Distributor
SMBJ75A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CHARGER LI+ DUAL 14-TDFN
40134
MINIATURE SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER
15000
IC GATE NAND 1CH 8-INP 14-SO
34141
High Value Multilayer Ceramic Capacitors (High dielectric type)
581910
IC CTRLR DGRL DPP3430 176DLP
2328
IR-Receiver for Remote Control Systems
900