Search
Filters

SMCJ40CA-TR

Part No : SMCJ40CA-TR
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 40VWM 84VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 84V
Peak Pulse Current(Ippm) 119A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 042680-SMCJ40CA-TR
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The SMCJ40CA-TR ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMCJ40CA-TR is 40V volts. The minimum breakdown voltage is given for 44.4V. It can support the clamping voltage and peak pulse current of up to 84V and 119A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 84V
Peak Pulse Current(Ippm) 119A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 042680-SMCJ40CA-TR
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMCJ40CA-TR
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
SMCJ40CA-TR Price

SMCJ40CA-TR Datasheet
SMCJ40CA-TR Application

SMCJ40CA-TR Replacement
SMCJ40CA-TR Pdf

SMCJ40CA-TR Pinout
SMCJ40CA-TR Image

SMCJ40CA-TR Picture
SMCJ40CA-TR In Stock

SMCJ40CA-TR Distributor
SMCJ40CA-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
TRIAC 800V 4A SOT82-3
385
BOARD EVAL FOR MXHV9910
1016392
PMBus 6-Channel Power-Supply Manager | IC PS MANAGER PMBUS 6CH 40TQFN
3
P-CHANNEL MOS FET FOR HIGH SPEED SWITCHING
366
IC MOTOR DRIVER PAR TO220-7
460
4 M SRAM (512-kword x 8-bit)
23

Top Sellers