Search
Filters

SMDJ10CA

Part No : SMDJ10CA
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 10VWM 17VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.1V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 176.5A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 042686-SMDJ10CA
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
The SMDJ10CA ,from Littelfuse Inc., is a 3000W (3kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMDJ10CA is 10V volts. The minimum breakdown voltage is given for 11.1V. It can support the clamping voltage and peak pulse current of up to 17V and 176.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.1V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 176.5A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 042686-SMDJ10CA
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMDJ10CA
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
SMDJ10CA Price

SMDJ10CA Datasheet
SMDJ10CA Application

SMDJ10CA Replacement
SMDJ10CA Pdf

SMDJ10CA Pinout
SMDJ10CA Image

SMDJ10CA Picture
SMDJ10CA In Stock

SMDJ10CA Distributor
SMDJ10CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 8KB FLASH 20LSSOP
Zener diode
3346
IC VREF SERIES 3V 8SOIC
2104
IC DGTL POT 50K 129TAPS 8-MSOP
49
IC FPGA 720 I/O 1759FCBGA
3

Top Sellers