Search
Filters

SMF05CT1G

TVS DIODE 5VWM 12.5VC SC88
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
290+
$0.174
$50.460
770+
$0.130
$100.100
2,565+
$0.117
$300.105
Availability: 48,154 In Stock
This product has a minimum quantity of 290
The SMF05CT1G ,from ON Semiconductor, is a 100W Zener diodes, package in a SC-88/SC70-6/SOT-363 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the SMF05CT1G is 5V (Max) volts. The minimum breakdown voltage is given for 6.2V. It can support the clamping voltage and peak pulse current of up to 12.5V and 8A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029349-SMF05CT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 029349-SMF05CT1G
SMF05CT1G Price

SMF05CT1G Datasheet
SMF05CT1G Application

SMF05CT1G Replacement
SMF05CT1G Pdf

SMF05CT1G Pinout
SMF05CT1G Image

SMF05CT1G Picture
SMF05CT1G In Stock

SMF05CT1G Distributor
SMF05CT1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
NTC THERMISTOR 220 OHM 3% 0201
591898
IC RTC CLK/CALENDAR I2C 8-SOIC
72109
Enhanced' Serial Interface CMOS CODEC/Filter COMBO
12624
IC MCU 8BIT 16KB FLASH 44LQFP
30850
256 Kilobit (32 K x 8-Bit) CMOS EPRO
210
JFET N-CH 40V 0.225W SOT23
33000