The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SMF8.0A_R1_00001

Part No SMF8.0A_R1_00001
Manufacturer Panjit
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT VOLTAGE
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
Pricing & Ordering $0.236 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2840
$51.120
430+
$0.2330
$100.190
665+
$0.2260
$150.290
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 180 pcs
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
Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Panjit
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.9V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 14.7A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF8.0
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 328969-SMF8.0A_R1_00001
Fake Threat In the Open Market 55pct.

Description

The SMF8.0A_R1_00001 TVS Diode is a reliable circuit protection solution for transient voltage suppression. With its zener diode type and surface mount package, this diode is suitable for general-purpose applications. It has a voltage reverse standoff of 8V and a voltage breakdown of 8.9V, providing effective protection against voltage spikes. The diode has a power peak pulse of 200W and a current peak pulse of 14.7A, ensuring efficient protection for your circuits. With its surface mount design, the SMF8.0A_R1_00001 TVS Diode is easy to install and offers reliable performance in a compact form factor.