Search
Filters

SMLVT3V3

TVS DIODE 3.3VWM 10.3VC SMB
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
375+
$0.135
$50.625
995+
$0.101
$100.495
3,300+
$0.091
$300.300
Availability: 6,287 In Stock
This product has a minimum quantity of 375
The SMLVT3V3 ,from STMicroelectronics, is a 600W Zener diodes, package in a SMB (DO-214AA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -25°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMLVT3V3 is 3.3V volts. The minimum breakdown voltage is given for 4.1V. It can support the clamping voltage and peak pulse current of up to 10.3V and 200A (8/20μs) , respectively.
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 4.1V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 200A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 5200pF @ 1MHz
Temperature Range - Operating -25°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 120992-SMLVT3V3
SMLVT3V3 Price

SMLVT3V3 Datasheet
SMLVT3V3 Application

SMLVT3V3 Replacement
SMLVT3V3 Pdf

SMLVT3V3 Pinout
SMLVT3V3 Image

SMLVT3V3 Picture
SMLVT3V3 In Stock

SMLVT3V3 Distributor
SMLVT3V3 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK SOT23-6
765
IC TMDS REGENERATOR MUX
342
Standard 78M series, 3-pin regulator
1261
IC PROCESSOR FRONT END LP 20SOIC
222
BATTERY PROTECTION IC FOR 1-CELL PACK
72600
SILICON EPITAXIAL PLANAR DIODE (ULTRA HIGH SPEED SWITCHING)
25904
Off-Line SMPS Current Mode Controller with integrated 650V/ 800V CoolMOS
956