TPD6E004RSER

Part No :
TPD6E004RSER
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 8QFN
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
45+
$1.1800
$53.100
105+
$0.9830
$103.215
160+
$0.9550
$152.800
220+
$0.9260
$203.720
280+
$0.8980
$251.440
370+
$0.8130
$300.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 331,140 pieces
MOQ: 45 pcs
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
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 033563-TPD6E004RSER
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
The TPD6E004RSER ,from Texas Instruments, is a Steering (Rail to Rail) diodes, package in a 8-UQFN (1.5x1.5) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the TPD6E004RSER is 5.5V (Max) volts. The minimum breakdown voltage is given for 6V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 033563-TPD6E004RSER
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPD6E004RSER
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
TPD6E004RSER Price

TPD6E004RSER Datasheet
TPD6E004RSER Application

TPD6E004RSER Replacement
TPD6E004RSER Pdf

TPD6E004RSER Pinout
TPD6E004RSER Image

TPD6E004RSER Picture
TPD6E004RSER In Stock

TPD6E004RSER Distributor
TPD6E004RSER TVS - Diodes

Image
Mfr.Part No
Description
Stock
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
634
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
9
IC RESET MONITOR 3.08V SOT143-4
211
DIODE ZENER ARRAY 15V SOT363
6300
SYNCHRONOUS 4-BIT COUNTERS

Top Sellers