Search
Filters

USBLC6-2SC6

Part No : USBLC6-2SC6
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5.25VWM 17VC SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
585+
$0.086
$50.310
1,370+
$0.073
$100.010
2,115+
$0.071
$150.165
2,900+
$0.069
$200.100
3,790+
$0.066
$250.140
5,000+
$0.060
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,735,661 pieces can ship immediately
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 036176-USBLC6-2SC6
Family Name USBLC6-2
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat 80 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PJUSBLC6-2;  CM1293A-02SO;  CM1231-02SO;  

The USBLC6-2SC6 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a SOT-23-6 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the USBLC6-2SC6 is 5.25V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 17V and 5A (8/20μs) , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 036176-USBLC6-2SC6
Family Name USBLC6-2
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat 80 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PJUSBLC6-2;  CM1293A-02SO;  CM1231-02SO;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for USBLC6-2SC6
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
USBLC6-2SC6 Price

USBLC6-2SC6 Datasheet
USBLC6-2SC6 Application

USBLC6-2SC6 Replacement
USBLC6-2SC6 Pdf

USBLC6-2SC6 Pinout
USBLC6-2SC6 Image

USBLC6-2SC6 Picture
USBLC6-2SC6 In Stock

USBLC6-2SC6 Distributor
USBLC6-2SC6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 185MA TO-236
3676
IC USB SWITCH DUAL 1X2 10UQFN
312
4 BIT SINGLE-CHIP MICROCOMPUTER
350
Low Voltage 16-Bit Selectable Register/Buffer with 3.6V Tolerant Inputs and Outputs
6
High-Performance, Single-Ended, Current-Mode PWM Controllers
DIODE ZENER 7.5V 500MW SOD80
8719