Search
Filters

USBLC6-4SC6

TVS DIODE 5.25VWM 17VC SOT23-6
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
470+
$0.107
$50.290
1,180+
$0.085
$100.300
3,900+
$0.077
$300.300
Availability: 111,172 In Stock
This product has a minimum quantity of 470
The USBLC6-4SC6 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a SOT-23-6 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the USBLC6-4SC6 is 5.25V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 17V and 5A (8/20μs) , respectively.
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036177-USBLC6-4SC6
Family Name USBLC6-4
Introduction Date December 09, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
CM1215-04ST;  D1213A-04SO-7;  SRV05-4.TCT;  
USBLC6-4SC6 Price

USBLC6-4SC6 Datasheet
USBLC6-4SC6 Application

USBLC6-4SC6 Replacement
USBLC6-4SC6 Pdf

USBLC6-4SC6 Pinout
USBLC6-4SC6 Image

USBLC6-4SC6 Picture
USBLC6-4SC6 In Stock

USBLC6-4SC6 Distributor
USBLC6-4SC6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 1A SMA
120880
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
96741
IC REG LDO 2.5V/1.25V 0.2A 6WSON
10000