Search
Filters

VBUS053AZ-HAF-GS08

Part No :
VBUS053AZ-HAF-GS08
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 5.5VWM 18VC LLP75
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,025 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 36W
Power Line Protection Yes
Applications USB OTG
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LLP75-7L
Win Source Part Number 036225-VBUS053AZ-HAF-GS08
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
The VBUS053AZ-HAF-GS08 ,from Vishay, is a 36W Steering (Rail to Rail) diodes, package in a LLP75-7L and SMD (SMT) package. It is designed for transient overvoltage protection, targeting USB OTG applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the VBUS053AZ-HAF-GS08 is 5.5V (Max) volts. The minimum breakdown voltage is given for 6.5V. It can support the clamping voltage and peak pulse current of up to 18V and 3A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 36W
Power Line Protection Yes
Applications USB OTG
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LLP75-7L
Win Source Part Number 036225-VBUS053AZ-HAF-GS08
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VBUS053AZ-HAF-GS08
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
VBUS053AZ-HAF-GS08 Price

VBUS053AZ-HAF-GS08 Datasheet
VBUS053AZ-HAF-GS08 Application

VBUS053AZ-HAF-GS08 Replacement
VBUS053AZ-HAF-GS08 Pdf

VBUS053AZ-HAF-GS08 Pinout
VBUS053AZ-HAF-GS08 Image

VBUS053AZ-HAF-GS08 Picture
VBUS053AZ-HAF-GS08 In Stock

VBUS053AZ-HAF-GS08 Distributor
VBUS053AZ-HAF-GS08 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FPGA 189 I/O 240QFP
4
Active Noise Filter IC | IC FILTER RIPPLE SOT23-5
Integrated XScale Regulator | IC REG PMIC 1BUCK 2LDO 20QFN
300
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
968
IC TRANSCVR TRI-ST 8BIT 20SOIC
2133
IC BATT SWITCH BIDIR 12WLP
1250
IC REG LDO 5V 0.8A TO252-3
408
TVS DIODE 15.3VWM 25.2VC DO214AB
1

Top Sellers