The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP346SN2T1G

Part No NCP346SN2T1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description Voltage Detector Automotive 5-Pin TSOP T/R / IC DETECTOR OVER VOLTAGE 5TSOP
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
Pricing & Ordering $0.663 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8480
$50.880
145+
$0.6960
$100.920
225+
$0.6740
$151.650
310+
$0.6530
$202.430
400+
$0.6310
$252.400
535+
$0.5660
$302.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,480 pieces
MOQ: 60 pcs
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
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 4.6V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 106567-NCP346SN2T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
Family Name NCP346
Introduction Date August 14, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life

Description

ON Semiconductor NCP346SN2T1G Overvoltage Protection IC

The NCP346SN2T1G from ON Semiconductor is a highly integrated overvoltage protection circuit designed to protect sensitive electronic devices from harmful voltage levels. This robust component is an essential safeguard for a variety of applications, including portable devices, where power supply fluctuations can potentially damage the electronics.

Key Features

  • Overvoltage Protection: The NCP346 provides a precise overvoltage protection threshold, ensuring that devices are shielded from voltage transients and spikes that exceed safe levels.
  • Low Quiescent Current: With an ultra-low quiescent current, the NCP346 is ideal for battery-powered applications, as it helps to prolong battery life by minimizing power drain when in standby mode.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing rapid protection and minimizing the risk of damage to the connected load.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, ensuring reliable operation even under high power dissipation conditions.
  • Compact Package: Housed in a small TSOP−5 package, the NCP346 is suitable for space-constrained designs, allowing for a compact footprint on the PCB.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Other Portable Electronic Devices

The NCP346SN2T1G is designed with the end-user in mind, focusing on reliability and power efficiency. Its capability to protect against excessive voltages while maintaining a low power draw makes it an excellent choice for designers looking to enhance the durability and longevity of their products. ON Semiconductor's commitment to quality ensures that the NCP346SN2T1G is a reliable component for any application requiring stringent overvoltage protection.

With its combination of features, the NCP346SN2T1G stands out as a versatile and dependable solution for protecting sensitive electronics from the dangers of overvoltage, making it a smart choice for a wide array of electronic designs.