Search
Filters

TPD4S012DRYR

Part No :
TPD4S012DRYR
Manufacturer :
Catalog :
TVS - Diodes
Description :
IC 4CH ESD SOLUTION W/CLAMP 6SON / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin USON T/R
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
120+
€0.3850
€46.138
280+
€0.3200
€89.463
430+
€0.3110
€133.562
590+
€0.3020
€178.009
760+
€0.2930
€222.536
1,010+
€0.2650
€267.872
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27,849 pieces
MOQ: 120 pcs
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
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 60W
Power Line Protection Yes
Applications USB
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 033560-TPD4S012DRYR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals
Family Name TPD4S012
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX3204EEWT+T; MAX3204EEWT+; NUP4201D; DSILC6-4P6;  
The TPD4S012DRYR ,from Texas Instruments, is a 60W Steering (Rail to Rail) diodes, package in a 6-SON (1.45x1) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting USB applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the TPD4S012DRYR is 5.5V volts. The minimum breakdown voltage is given for 6V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 60W
Power Line Protection Yes
Applications USB
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 033560-TPD4S012DRYR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals
Family Name TPD4S012
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX3204EEWT+T; MAX3204EEWT+; NUP4201D; DSILC6-4P6;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPD4S012DRYR
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
TPD4S012DRYR Price

TPD4S012DRYR Datasheet
TPD4S012DRYR Application

TPD4S012DRYR Replacement
TPD4S012DRYR Pdf

TPD4S012DRYR Pinout
TPD4S012DRYR Image

TPD4S012DRYR Picture
TPD4S012DRYR In Stock

TPD4S012DRYR Distributor
TPD4S012DRYR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 1:4 4GHZ 16MLF
10
3-Channel Low Dropout RGB LED Driver
217
IC FLASH MEM 128MBIT PAGE 64BGA
27
250 mA, 16V, Low Quiescent Current LDO Regulator | IC REG LINEAR 2.5V 250MA SOT89-3
65
Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection

Top Sellers