Search
Filters

MOV-20D431K

Part No : MOV-20D431K
Manufacturer : Bourns Inc.
Catalog : TVS - Varistors,MOVs
Description : VARISTOR 430V 6.5KA DISC 20MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 387V
Varistor Voltage (Typ) 430V
Varistor Voltage (Max) 473V
Current - Surge 6.5kA
Energy 190J
Number of Circuits 1
Maximum AC Volts 275VAC
Maximum DC Volts 350VDC
Capacitance @ Frequency 930pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 20mm
Win Source Part Number 111411-MOV-20D431K
Bourns Inc. MOV-20D431K is available at WIN SOURCE. Please review product page below for detailed information, including MOV-20D431K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MOV-20D431K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 387V
Varistor Voltage (Typ) 430V
Varistor Voltage (Max) 473V
Current - Surge 6.5kA
Energy 190J
Number of Circuits 1
Maximum AC Volts 275VAC
Maximum DC Volts 350VDC
Capacitance @ Frequency 930pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 20mm
Win Source Part Number 111411-MOV-20D431K
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MOV-20D431K
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
MOV-20D431K Price

MOV-20D431K Datasheet
MOV-20D431K Application

MOV-20D431K Replacement
MOV-20D431K Pdf

MOV-20D431K Pinout
MOV-20D431K Image

MOV-20D431K Picture
MOV-20D431K In Stock

MOV-20D431K Distributor
MOV-20D431K TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
IC EEPROM 512KBIT 400KHZ 8VSON
1208
IC DAC 10BIT I2C OCTAL 24VQFN
450
+2.5V Low Power Precision Voltage Reference
184
CAP CER 18PF 50V C0G 0402
9250
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
1
IC DAC 12BIT A-OUT 20PLCC
100
IC MPU/RESET CIRC 2.188V SOT23-5
2000
IC VREF SERIES 2.5V 8SOIC
41

Top Sellers