Search
Filters

S05K175G

Part No :
S05K175G
Manufacturer :
Catalog :
TVS - Varistors,MOVs
Description :
VARISTOR 270V 400A DISC 5MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 55,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Active
Varistor Voltage (Min) 243V
Varistor Voltage (Typ) 270V
Varistor Voltage (Max) 297V
Current - Surge 400A
Energy 5.6J
Number of Circuits 1
Maximum AC Volts 175VAC
Maximum DC Volts 225VDC
Capacitance @ Frequency 100pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 5mm
Win Source Part Number 098894-S05K175G
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
EPCOS (TDK) S05K175G is available at WIN SOURCE. Please review product page below for detailed information, including S05K175G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for S05K175G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Active
Varistor Voltage (Min) 243V
Varistor Voltage (Typ) 270V
Varistor Voltage (Max) 297V
Current - Surge 400A
Energy 5.6J
Number of Circuits 1
Maximum AC Volts 175VAC
Maximum DC Volts 225VDC
Capacitance @ Frequency 100pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 5mm
Win Source Part Number 098894-S05K175G
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S05K175G
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
S05K175G Price

S05K175G Datasheet
S05K175G Application

S05K175G Replacement
S05K175G Pdf

S05K175G Pinout
S05K175G Image

S05K175G Picture
S05K175G In Stock

S05K175G Distributor
S05K175G TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH LATCH SSO-3
2117
FERRITE BEAD 56 OHM 1612 1LN
7
18.5V INPUT PWM/VFM STEP-DOWN DC
370
RF RX AM/FM 520KHZ-1.71MHZ 24QFN
250
SIDACTOR BI 550V 150A DO214AA
2000
Positive Voltage Regulators
200
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER WITH 1.5-A SWITCH
22

Top Sellers