Search
Filters

TMOV34S321MP

VARISTOR 510V 40KA SQUARE 34MM
Manufacturer: Littelfuse Inc.
rohs
Availability: 8,500 In Stock

Th TMOV34S321MP varistor series includes a 34mm x 34mm varistor chip and a thermal fuse. The varistor chip has surge immunity of up to 40kA . Because the thermal fuse is very close to the MOV chip, a fast thermal response can be achieved. The integrated configuration has a lower inductance than most discrete solutions, that is why clamp performance is better when inrush currents are suppressed. Some TMOV® 34S products feature a monitor lead that can be connected to a signal circuit to signal when the MOV is disconnected from the circuit.

Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Varistor Voltage (Min) 459V
Varistor Voltage (Typ) 510V
Varistor Voltage (Max) 561V
Current - Surge 40kA
Energy 640J
Number of Circuits 1
Maximum AC Volts 320VAC
Maximum DC Volts 420VDC
Capacitance @ Frequency 3800pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Square 34mm, Formed Tabs, 3-Lead
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106849-TMOV34S321MP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Varistor Voltage (Min) 459V
Varistor Voltage (Typ) 510V
Varistor Voltage (Max) 561V
Current - Surge 40kA
Energy 640J
Number of Circuits 1
Maximum AC Volts 320VAC
Maximum DC Volts 420VDC
Capacitance @ Frequency 3800pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Square 34mm, Formed Tabs, 3-Lead
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106849-TMOV34S321MP
TMOV34S321MP Price

TMOV34S321MP Datasheet
TMOV34S321MP Application

TMOV34S321MP Replacement
TMOV34S321MP Pdf

TMOV34S321MP Pinout
TMOV34S321MP Image

TMOV34S321MP Picture
TMOV34S321MP In Stock

TMOV34S321MP Distributor
TMOV34S321MP TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
PACKAGE MATERIALS INFORMATION
146
IC VREF SHUNT 5V 8SOIC
2789
CMOS, 6-Bit High-Speed Analog-to-digital Converter
900
Low VIN/VOUT 400mA ULDO™ with Ultra-Low IQ
525
Voltage Detector IC
30
IC FPGA 316 I/O 484FBGA
808