Search
Filters

292207-5

Part No :
292207-5
Manufacturer :
Catalog :
Rectangular Connectors
Description :
AMP MINI CT CONNECTOR 1.5MM PITCH SINGLE ROW POST HDR ASSY DIP STAGGERED TYPE WITH BOSS WITH KINK | CONN HEADER VERT 5POS 1.5MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,043 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Detent Lock
Contact Length - Mating 0.094" (2.40mm)
Contact Length - Post 0.118" (3.00mm)
Overall Contact Length 0.307" (7.80mm)
Insulation Height 0.272" (6.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 39.4μin (1.00μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA), Nylon, Glass Filled
Features Board Guide
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Gray
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 50VAC
Applications General Purpose
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1123503-292207-5
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
TE Connectivity 292207-5 is available at WIN SOURCE. Please review product page below for detailed information, including 292207-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 292207-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Detent Lock
Contact Length - Mating 0.094" (2.40mm)
Contact Length - Post 0.118" (3.00mm)
Overall Contact Length 0.307" (7.80mm)
Insulation Height 0.272" (6.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 39.4μin (1.00μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA), Nylon, Glass Filled
Features Board Guide
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Gray
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 50VAC
Applications General Purpose
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1123503-292207-5
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 292207-5
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
292207-5 Price

292207-5 Datasheet
292207-5 Application

292207-5 Replacement
292207-5 Pdf

292207-5 Pinout
292207-5 Image

292207-5 Picture
292207-5 In Stock

292207-5 Distributor
292207-5 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC MCU 8B 1.75KB EPROM/UV 18CDIP
8
MOSFET N-CH 30V 156A TO-220
125
LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS | OPTOISO 2.5KV DARL W/BASE 8DIP
101
IC INVERTER HEX 14TSSOP
856
+5V Powered Multi-Channel RS-232 Drivers/Receivers
11
RELAY OPTO 60V 0.45A SOP8 / Solid State Relay 50mA 1.5V DC-IN 0.45A 60V AC/DC-OUT 8-Pin SOP Tube
152
3.3 V ECL 8-Bit Synchronous Binary Up Counter
22

Top Sellers