Search
Filters

8-215079-8

Part No :
8-215079-8
Manufacturer :
Catalog :
Rectangular Connectors
Description :
MICRO MATCH FEMALE ON BOARD CONNECTOR | CONN RCPT 18POS 0.1 TIN PCB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,130 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Cut Tape (CT)
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 18
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133881-8-215079-8
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
TE Connectivity 8-215079-8 is available at WIN SOURCE. Please review product page below for detailed information, including 8-215079-8 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 8-215079-8 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Cut Tape (CT)
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 18
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133881-8-215079-8
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 8-215079-8
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
8-215079-8 Price

8-215079-8 Datasheet
8-215079-8 Application

8-215079-8 Replacement
8-215079-8 Pdf

8-215079-8 Pinout
8-215079-8 Image

8-215079-8 Picture
8-215079-8 In Stock

8-215079-8 Distributor
8-215079-8 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 500MA TO-92
200
IC CMOS BUS CONTROLLER 20DIP
26
IC RESET MPU LOW PWR SOT143-4
13
MOSFET N-CH 100V 100A D2PAK
2001
RES SMD 365 OHM 1% 3/4W 2010
400
High Efficiency, 4A Output, Synchronous Step Down
205
IC SWITCH SPST LV SC89-6

Top Sellers