We will be having national holiday from 1st Oct to 5th Oct, during this period we will not be able to process your orders, we will resume our business and continue to process orders from 6th Oct onwards, sorry for any inconvenience caused.

Get special discount for Mid-Autumn Holiday !

Search
Filters

84953-8

Part No :
84953-8
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Flat Flex Type FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.101" (2.56mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 200V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Actuator Color Black
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133974-84953-8
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
TE Connectivity 84953-8 is available at WIN SOURCE. Please review product page below for detailed information, including 84953-8 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 84953-8 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Flat Flex Type FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.101" (2.56mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 200V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Actuator Color Black
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133974-84953-8
Manufacturer Homepage www.macom.com
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 84953-8
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
84953-8 Price

84953-8 Datasheet
84953-8 Application

84953-8 Replacement
84953-8 Pdf

84953-8 Pinout
84953-8 Image

84953-8 Picture
84953-8 In Stock

84953-8 Distributor
84953-8 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
PHOTOCOUPLER TRIAC 800V 6DIP
65
SMALL PACKAGE VOLTAGE REGULATOR
2698
OUTPUT RAIL TO RAIL MICROPOWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
2712
Precision +1.7g, -1.7g, +5g, -5g, +18g, -18g Single-/ Dual-Axis iMEMS Accelerometer | ACCELEROMETER 18G ANALOG 8CLCC
11
IC VREF SHUNT ADJ SOT23-3
87115
IC REG BUCK ADJ 14A SYNC 15QFN / Conv DC-DC 1.5V to 16V Synchronous Step Down Single-Out 0.7V to 14.4V 14A 14-Pin Power QFN EP T/R
6
4A, 26V, 380kHz, Asynchronous Step-Down Converter
91
IC LED DRIVER RGLTR 60MA 10MLPD
316

Top Sellers