The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UM3488EESA

Part No UM3488EESA
Manufacturer Union Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description FULL DUPLEX RS422 / 1/1 Transceiver Full RS422 8-SOP
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
Pricing & Ordering $1.704 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9110
$52.398
42+
$2.3890
$100.338
65+
$2.3140
$150.410
90+
$2.2390
$201.510
116+
$2.1650
$251.140
155+
$1.9410
$300.855
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,000 pieces
MOQ: 18 pcs
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
Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Union Semiconductor
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100 mV
Data Rate 10Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938153-UM3488EESA
Fake Threat In the Open Market 36pct.

Description

The 938153-UM3488EESA is a transceiver integrated circuit used for RS422 communication. It is part of the Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers category. The transceiver has 1 driver and 1 receiver, providing full duplex communication. It has a receiver hysteresis of 100mV and a data rate of 10Mbps. The voltage supply range is 3.135V to 3.465V. The 938153-UM3488EESA is surface mountable and comes in an 8-SOIC package. The operating temperature range is -40°C to 85°C. It is an active product from Union Semiconductor.