Search
Filters

APXA100ARA560MF55G

Part No : APXA100ARA560MF55G
Manufacturer : United Chemi-Con
Catalog : Aluminum - Polymer Capacitors
Description : CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Series NPCAP-PXA
Packaging Reel - TR
Type Polymer
Capacitance 56μF
Tolerance ±20%
Voltage Rating 10V
ESR (Equivalent Series Resistance) 31 mOhm
Lifetime @ Temp. 15000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 2.25A @ 100kHz
Size 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.205" (5.20mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1147000-APXA100ARA560MF55G
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Family Name PXA
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
OCV560M1ATR-0606; 
United Chemi-Con APXA100ARA560MF55G is available at WIN SOURCE. Please review product page below for detailed information, including APXA100ARA560MF55G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for APXA100ARA560MF55G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer United Chemi-Con
Series NPCAP-PXA
Packaging Reel - TR
Type Polymer
Capacitance 56μF
Tolerance ±20%
Voltage Rating 10V
ESR (Equivalent Series Resistance) 31 mOhm
Lifetime @ Temp. 15000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 2.25A @ 100kHz
Size 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.205" (5.20mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1147000-APXA100ARA560MF55G
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Family Name PXA
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
OCV560M1ATR-0606; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APXA100ARA560MF55G
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
APXA100ARA560MF55G Price

APXA100ARA560MF55G Datasheet
APXA100ARA560MF55G Application

APXA100ARA560MF55G Replacement
APXA100ARA560MF55G Pdf

APXA100ARA560MF55G Pinout
APXA100ARA560MF55G Image

APXA100ARA560MF55G Picture
APXA100ARA560MF55G In Stock

APXA100ARA560MF55G Distributor
APXA100ARA560MF55G Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
IC ADC 18BIT 500KSPS SAR 10MSOP
80
High Performance Single 150mA LDO
84
IC EEPROM 1KBIT 400KHZ 8TSSOP
349
IC BCD-7 LATCH/DECO/DRVR 16TSSOP
250
Enhanced pin-locking architecture
2
IC VREF SERIES 5V 8SOIC
151
Coil type EMI Filters
149