Search
Filters

APXA2R5ARA681MHC0G

PXANPCAPTM- Series
Manufacturer: United Chemi-Con
rohs
Rated 5/5 based on 1 customer reviews
Availability: 621 In Stock
Not enough quantity?
United Chemi-Con APXA2R5ARA681MHC0G is available at WIN SOURCE. Please review product page below for detailed information, including APXA2R5ARA681MHC0G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for APXA2R5ARA681MHC0G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.chemi-con.com
Win Source Part Number 1147002-APXA2R5ARA681MHC0G
Package Radial, Can - SMD
Mounting SMD
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Maximum) 0.472" (12.00mm)
Size 0.315" Dia (8.00mm)
Ripple Current - High Frequency 4.77A @ 100kHz
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 15000 Hrs @ 105°C
ESR (Equivalent Series Resistance) 12 mOhm
Voltage Rating 2.5V
Tolerance ±20%
Capacitance 680μF
Type Polymer
Packaging Reel - TR
Series NPCAP-PXA
Manufacturer United Chemi-Con
Categories Capacitors
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
Manufacturer Homepage www.chemi-con.com
Win Source Part Number 1147002-APXA2R5ARA681MHC0G
Package Radial, Can - SMD
Mounting SMD
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Maximum) 0.472" (12.00mm)
Size 0.315" Dia (8.00mm)
Ripple Current - High Frequency 4.77A @ 100kHz
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 15000 Hrs @ 105°C
ESR (Equivalent Series Resistance) 12 mOhm
Voltage Rating 2.5V
Tolerance ±20%
Capacitance 680μF
Type Polymer
Packaging Reel - TR
Series NPCAP-PXA
Manufacturer United Chemi-Con
Categories Capacitors
APXA2R5ARA681MHC0G Price

APXA2R5ARA681MHC0G Datasheet
APXA2R5ARA681MHC0G Application

APXA2R5ARA681MHC0G Replacement
APXA2R5ARA681MHC0G Pdf

APXA2R5ARA681MHC0G Pinout
APXA2R5ARA681MHC0G Image

APXA2R5ARA681MHC0G Picture
APXA2R5ARA681MHC0G In Stock

APXA2R5ARA681MHC0G Distributor
APXA2R5ARA681MHC0G Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
GaAs-IR-Lumineszenzdioden 950 nm GaAs Infrared Emitters 950 nm
16370
Fail-Safe, High-Speed 1Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
27
IC REG LINEAR 3.3V 150MA SOT25
16563
IC TEMP SWTCH OPEN DRAIN SOT23A5
17993
N CHANNEL MOSFET
500
MOSFET N-CH 60V 0.55A SOT416
12000
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz
2