Search
Filters

EKMH100VSN333MQ45T

CAP ALUM 33000UF 20% 10V SNAP
Manufacturer: United Chemi-Con
rohs
Rated 5/5 based on 1 customer reviews
Availability: 259 In Stock
United Chemi-Con EKMH100VSN333MQ45T is available at WIN SOURCE. Please review product page below for detailed information, including EKMH100VSN333MQ45T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EKMH100VSN333MQ45T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Series KMH
Packaging Bulk
Capacitance 33000μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 25 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 3.3A @ 120Hz
Ripple Current - High Frequency 3.564A @ 100kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.000" Dia (25.40mm)
Height - Seated (Maximum) 1.772" (45.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 785100-EKMH100VSN333MQ45T
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
Categories Capacitors
Manufacturer United Chemi-Con
Series KMH
Packaging Bulk
Capacitance 33000μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 25 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 3.3A @ 120Hz
Ripple Current - High Frequency 3.564A @ 100kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.000" Dia (25.40mm)
Height - Seated (Maximum) 1.772" (45.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 785100-EKMH100VSN333MQ45T
Storage Condition Dry storage cabinet & Humidity protection package
EKMH100VSN333MQ45T Price

EKMH100VSN333MQ45T Datasheet
EKMH100VSN333MQ45T Application

EKMH100VSN333MQ45T Replacement
EKMH100VSN333MQ45T Pdf

EKMH100VSN333MQ45T Pinout
EKMH100VSN333MQ45T Image

EKMH100VSN333MQ45T Picture
EKMH100VSN333MQ45T In Stock

EKMH100VSN333MQ45T Distributor
EKMH100VSN333MQ45T Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
DGTL ISO RS422/RS485 16SOIC
90
WL-SMRW SMD chip LED reverse mount mono-color waterclear
1480
OSC MEMS 80.000MHZ CMOS SMD
200
5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
7219
3.0V/3.3V Low Power Microprocessor Supervisory Circuits
1752