Search
Filters

EMVH100ARA102MKE0S

High heat resistance, 125C
Manufacturer: United Chemi-Con
rohs
Rated 5/5 based on 1 customer reviews
Availability: 570 In Stock
United Chemi-Con EMVH100ARA102MKE0S is available at WIN SOURCE. Please review product page below for detailed information, including EMVH100ARA102MKE0S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EMVH100ARA102MKE0S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Series Alchip- MVH
Packaging Reel - TR
Capacitance 1000μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 140 mOhm @ 100kHz
Lifetime @ Temp. 1000 Hrs @ 125°C
Operating Temperature Range -40°C ~ 125°C
Polarization Polar
Applications Automotive
Ripple Current - Low Frequency 450mA @ 120Hz
Ripple Current - High Frequency 750mA @ 100kHz
Size 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.532" (13.50mm)
Surface Mount Land Size 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1171964-EMVH100ARA102MKE0S
Manufacturer Homepage www.chemi-con.com
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
Categories Capacitors
Manufacturer United Chemi-Con
Series Alchip- MVH
Packaging Reel - TR
Capacitance 1000μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 140 mOhm @ 100kHz
Lifetime @ Temp. 1000 Hrs @ 125°C
Operating Temperature Range -40°C ~ 125°C
Polarization Polar
Applications Automotive
Ripple Current - Low Frequency 450mA @ 120Hz
Ripple Current - High Frequency 750mA @ 100kHz
Size 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.532" (13.50mm)
Surface Mount Land Size 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1171964-EMVH100ARA102MKE0S
Manufacturer Homepage www.chemi-con.com
Storage Condition Dry storage cabinet & Humidity protection package
EMVH100ARA102MKE0S Price

EMVH100ARA102MKE0S Datasheet
EMVH100ARA102MKE0S Application

EMVH100ARA102MKE0S Replacement
EMVH100ARA102MKE0S Pdf

EMVH100ARA102MKE0S Pinout
EMVH100ARA102MKE0S Image

EMVH100ARA102MKE0S Picture
EMVH100ARA102MKE0S In Stock

EMVH100ARA102MKE0S Distributor
EMVH100ARA102MKE0S Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
70-V Fault-Protected RS-485 Transceivers
1
IC V-F/F-V CONVERTER 8DIP
28168
NPN SILICON PLANAR MEDIUM POWER TRANSISTOR
2000
IC MCU 8BIT 1.75KB FLASH 18SOIC
24000